TIA/EIA/IS-2001.4-B
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Release B Part 4: (A1, A2, and A5 Interfaces)
inactive
| Organization: | TIA |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 406 |
Document History
April 1, 2014
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces- Part 4 (A1, A1p, A2 and A5 Interfaces)
Scope
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [I-2] and with Reference point 48...
April 1, 2014
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces - Part 4 (A1, A1p, A2 and A5 Interfaces)
Scope
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [I-4] and with Reference point 48...
November 1, 2012
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces- Part 4 (A1, A1p, A2 and A5 Interfaces) - Addendum 3
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [I-2] and with Reference point 48 as...
November 1, 2012
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces - Part 4 (A1, A1p, A2 and A5 Interfaces)
This standard provides the specification for the interface which coincides with the Refe rence Point "A" defined in the TR45 Network Re ference Model shown in [I-4] and with Reference point 48 as...
October 1, 2011
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces - Part 4 (A1, A1p, A2 and A5 Interfaces)
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [I-4] and with Reference point 48 as...
January 1, 2011
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces- Part 4 (A1, A1p, A2 and A5 Interfaces)
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [I-2] and with Reference point 48 as...
January 1, 2010
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces - Part 4 (A1, A1p, A2 and A5 Interfaces)
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [25] and with Reference point 48 as...
January 1, 2010
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces – Part 4 (A1, A1p, A2, and A5 Interfaces)
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [26] and with Reference point 48 as...
January 1, 2010
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces - Part 4 (A1, A1p, A2 and A5 Interfaces)
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [I-4] and with Reference point 48 as...
July 1, 2007
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces - Part 4 (A1, A1p, A2, and A5 Interfaces)
This standard provides the specification for the interface which coincides with the Reference Point "A" defined in the TR45 Network Reference Model shown in [25] and with Reference point 48 as...
TIA/EIA/IS-2001.4-B
May 1, 2002
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Release B Part 4: (A1, A2, and A5 Interfaces)
A description is not available for this item.