DLA - DESC-DWG-86045 REV A

CABLE, ELECTRICAL, RADIO FREQUENCY, COAXIAL, TWINAXIAL AND TRIAXIAL

inactive
Organization: DLA
Publication Date: 20 January 1987
Status: inactive
Page Count: 5
scope:

This drawing covers the general requirements and tests for radio frequency cable used with various types of connectors.

The complete part number shall be as specified on the item requirements drawing and constructed using the following format:

The DESC requirements drawing shall state the requirement values and design modifications required of the cable to be procured by the Government.

The cable type shall be identified in the following manner:

Designation Type CF Coaxial, flexible DF Twinaxial, flexible TF Triaxial, flexible CS Coaxial, semirigid TS Triaxial, semirigid XX To be defined on requirements drawing

Cable impedance (in ohms) shall be identified in the following manner: 50, 78, 125 etc.

Cable jacket material shall be identified in the following manner:

Designations Jacket material (type per MIL-C-17) PV Polyvinylchloride (type IIa) PR Polychloroprene rubber (IV) FB Fiberglass braids (V) SR Silicone rubber (VI) PT PTFE (VII) EP Extruded PTFE (VIIa) TP PTFE tape (VIIb) FE Extruded FEP (IX) ET ETFE (X) PU Polyurethane (XII) PF PFA (XIII) XX Defined on requirements drawing

intended Use:

Cables conforming to this drawing are intended for use when military specifications do not exist and qualified military cables that will perform the required function are not available for OEM... View More

Document History

November 3, 2005
CABLE, ELECTRICAL, RADIO FREQUENCY, COAXIAL, TWINAXIAL AND TRIAXIAL
Cables conforming to DSCC drawings are intended for use when defense specifications do not exist and qualified military cables that will perform the required function are not available for OEM...
December 17, 1999
CABLE, ELECTRICAL, RADIO FREQUENCY, COAXIAL, TWINAXIAL AND TRIAXIAL
Cables conforming to this drawing are intended for use when military specifications do not exist and qualified military cables that will perform the required function are not available for OEM...
DESC-DWG-86045 REV A
January 20, 1987
CABLE, ELECTRICAL, RADIO FREQUENCY, COAXIAL, TWINAXIAL AND TRIAXIAL
This drawing covers the general requirements and tests for radio frequency cable used with various types of connectors. The complete part number shall be as specified on the item requirements...
August 8, 1986
CABLE, ELECTRICAL, RADIO FREQUENCY, COAXIAL, TWINAXIAL AND TRIAXIAL
A description is not available for this item.

References

Advertisement