ASTM International - ASTM B500/B500M-98(2002)
Standard Specification for Metallic Coated Stranded Steel Core for Aluminum Conductors, Steel Reinforced (ACSR)
| Organization: | ASTM International |
| Publication Date: | 10 September 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers 7-wire, 19-wire, 37-wire, and 61-wire zinc-coated (galvanized), zinc-5 % aluminum-mischmetal alloy-coated, and aluminum-coated (aluminized) stranded steel core inserted for use in aluminum conductors, steel reinforced (ACSR).
1.2 The values stated in inch-pound units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
abstract:
This specification covers zinc-coated (galvanized), zinc-aluminum-mischm
Document History