MODUK - DEF STAN 61-21: SUPP 006

General Specification for Batteries Supplement 006 Specification for LR14 Type Alkaline Manganese Dioxide Battery (for High Drain-Rate Applications) 1.5V, NSN 6135-99-605-6658

inactive
Organization: MODUK
Publication Date: 5 July 2001
Status: inactive
Page Count: 18
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.5V Alkaline Manganese Dioxide battery (suitable for high drain rate applications), NSN 6135-99-605-6658-, BS EN 60086-2 designation LR14. This supplement does not invoke Product Conformity Certification.

Document History

General Specification for Batteries Supplement 006 Specification for LR14 Type Alkaline Manganese Dioxide Battery (for high drain-rate applications) 1.5V, NSN 6135-99-605-6658
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.5V Alkaline Manganese Dioxide battery (suitable for high drain rate...
General Specification for Batteries Supplement 006 Specification for LR14 Type Alkaline Manganese Dioxide Battery (for high drain-rate applications) 1.5V, NSN 6135-99-605-6658
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.5V Alkaline Manganese Dioxide battery (suitable for high drain rate...
DEF STAN 61-21: SUPP 006
July 5, 2001
General Specification for Batteries Supplement 006 Specification for LR14 Type Alkaline Manganese Dioxide Battery (for High Drain-Rate Applications) 1.5V, NSN 6135-99-605-6658
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.5V Alkaline Manganese Dioxide battery (suitable for high drain rate...

References

Advertisement