IEC 61003-1

Industrial-process control systems Instruments with analogue inputs and two- or multi-state outputs Part 1: Methods of evaluating performance

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2004
Status: inactive
Page Count: 36
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40

Document History

June 1, 2016
Industrial-process control systems - Instruments with analogue inputs and twoor multi-position outputs - Part 1: Methods for evaluating performance
This part of IEC 61003 is applicable to pneumatic and electric industrial-process instruments or control device using measured values that are continuous signals either a mechanical (position, force,...
IEC 61003-1
January 1, 2004
Industrial-process control systems Instruments with analogue inputs and two- or multi-state outputs Part 1: Methods of evaluating performance
A description is not available for this item.
January 1, 1991
Industrial-Process Control Systems - Instruments with Analogue Inputs and Two- or Multi-State Outputs Part 1: Methods of Evaluating the Performance
A description is not available for this item.

References

Advertisement