FORD WSB-M1A311-B2
STEEL, SHEET, ZINC OR ZINC ALLOY, CONDUCTIVE DUPLEX LAYER COATED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 4 March 1999 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
The materials defined by this specification are two side zinc or zinc/ alloy coated mild steel sheet produced by the electrolytic or hot dip deposition process, which has been coated with a conductive chromate/ zinc dust corrosion inhibitor complex, and then overlaid (roller coated) with a conductive organic coating (on one side or both sides) to produce a Duplex coating.
Document History
July 31, 2002
STEEL, SHEET, ZINC OR ZINC ALLOY, CONDUCTIVE DUPLEX LAYER COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by this specification are two side zinc or zinc/alloy coated mild steel sheet produced by the electrolytic or hot dip deposition process, which has been coated with a...
FORD WSB-M1A311-B2
March 4, 1999
STEEL, SHEET, ZINC OR ZINC ALLOY, CONDUCTIVE DUPLEX LAYER COATED
1. SCOPE The materials defined by this specification are two side zinc or zinc/ alloy coated mild steel sheet produced by the electrolytic or hot dip deposition process, which has been coated with a...
May 20, 1991
STEEL - SHEET - DUPLEX ZINC OR ZINC/NICKEL ORGANIC LAYER COATED
A description is not available for this item.