DS/EN 302403 V7.2.1
Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; Service description; Stage 1 (GSM 02.56 version 7.2.1 Release 1998)
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
The scope of the present document is to describe the Service aspects of a GSM Cordless Telephony System (CTS), which provides the possibility for users of GSM terminals to have cordless access to a fixed network, such as PSTN/ISDN or a radio network such as GSM. Due to the time constraints to have a first specification ready for market needs, a phased approach is necessary. The first phase aims primarily at an application supporting the speech teleservice (including DTMF support) in a residential single cell environment. The focus is on the requirements necessary to elaborate the radio interface and the security aspects for such an application.
Document History