ISO 3224
Aerospace - Self-Locking, Floating, Single-Lug Anchor Nuts, with Counterbore, Classification 1 100 MPa/235 Degrees Celsius First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1985 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
November 15, 1998
Aerospace - Nuts, Anchor, Self-Locking, Floating, Single Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 degrees Celsius - Dimensions
A description is not available for this item.
ISO 3224
January 1, 1985
Aerospace - Self-Locking, Floating, Single-Lug Anchor Nuts, with Counterbore, Classification 1 100 MPa/235 Degrees Celsius First Edition
A description is not available for this item.