DS/ETS 300771-4

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for the point-to-multipoint call/bearer control; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user

active, Most Current
Organization: DS
Publication Date: 30 March 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This fourth part of ETS 300 771 specifies the user Abstract Test Suite (ATS) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [10]) of implementations conforming to the standards for the signalling user-network layer 3 specification for point-to-multipoint call/connection control of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), ETS 300 771-1 [1]. A further part of the present document specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the Network side of the T B reference point or coincident S B and T B reference point of implementations conforming to ETS 300 771-1 [1].

Document History

DS/ETS 300771-4
March 30, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for the point-to-multipoint call/bearer control; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user
This fourth part of ETS 300 771 specifies the user Abstract Test Suite (ATS) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [10]) of...
Advertisement