ASTM International - ASTM D6878-03

Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 3
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet shall contain reinforcing fabrics or scrims.

1.2 The tests and property limits used to characterize the sheet are values intended to ensure minimum quality for the intended purpose. In-place roof system design criteria, such as fire resistance, field seaming strength, material compatibility, and uplift resistance, among others, are factors which should be considered but are beyond the scope of this specification.

1.3 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are for information only.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

July 1, 2008
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
July 1, 2008
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
September 1, 2006
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
July 15, 2006
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
ASTM D6878-03
April 10, 2003
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
Advertisement