ISO 720
Glass - Hydrolytic Resistance of Glass Grains at 121 Degrees C - Method of Test and Classification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1985 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Glass in general): | 81.040.01 |
Document History
September 1, 2020
Glass — Hydrolytic resistance of glass grains at 121 °C — Method of test and classification
This document specifies
a) a method for determining the hydrolytic resistance of glass grains at 121 °C. The resistance is measured and expressed by the volume of acid required for titration of the...
ISO 720
January 1, 1985
Glass - Hydrolytic Resistance of Glass Grains at 121 Degrees C - Method of Test and Classification
A description is not available for this item.