DLA - MIL-S-19500/526C

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N3879 JANTX AND JANTXV

inactive
Organization: DLA
Publication Date: 20 March 1995
Status: inactive
Page Count: 13
scope:

This specification covers the detail requirements for NPN, silicon, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500.

See figure 1 (TO-66).

(TA = +25°C, unless otherwise specified).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

May 26, 2019
TRANSISTOR, NPN, SILICON, POWER, TYPE 2N3879, QUALITY LEVELS JAN, JANTX, AND JANTXV
Scope. This specification covers the performance requirements for NPN, silicon, power transistors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each device type as...
August 9, 2017
Semiconductor Device, Transistor, NPN, Silicon, Power, Type 2N3879, JAN, JANTX, and JANTXV
A description is not available for this item.
November 2, 2012
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N3879, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
January 25, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N3879, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 7, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N3879, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
May 11, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N3879, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
December 19, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N3879 JAN, JANTX AND JANTXV
A description is not available for this item.
August 30, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N3879 JAN, JANTX AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
MIL-S-19500/526C
March 20, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N3879 JANTX AND JANTXV
This specification covers the detail requirements for NPN, silicon, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure 1...
October 23, 1992
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N3879 JANTX AND JANTXV
A description is not available for this item.
February 27, 1992
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N3879 JANTX AND JANTXV
This specification covers the detail requirements for NPN, silicon, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure 1....
May 1, 1984
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON POWER TYPES 2N3879 JAN, JANTX, AND JANTXV
A description is not available for this item.
July 29, 1977
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON POWER TYPES 2N3879 NON-TX, TX, AND TXV
A description is not available for this item.

References

Advertisement