AFNOR - NF EN 2927
Aerospace series. Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy ni-P100HT (inconel 718). Classification : 1 275 MPa (at ambient temperature) / 650 degrees celsius.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 May 1996 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 2927
May 1, 1996
Aerospace series. Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy ni-P100HT (inconel 718). Classification : 1 275 MPa (at ambient temperature) / 650 degrees celsius.
A description is not available for this item.