DS/EN 208/A1

Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)

inactive
Organization: DS
Publication Date: 28 November 2002
Status: inactive
Page Count: 7
ICS Code (Head protective equipment): 13.340.20
scope:

This standard applies to laser adjustment eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED (Light Emitting Diode) radiation is included) where hazardous radiation occurs in the visible spectral range of 400 nm to 700 nm. Filters specified in this standard reduce this radiation to values defined for lasers of class 2 (< or equals 1mW for CW (Continuous wave) lasers). In this case aversion responses including the blink reflex contribute to eye protection. This standard defines the specifications, test methods and marking. A guide is given in Annex B with regard to selection and use.

Document History

January 19, 2010
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN...
DS/EN 208/A1
November 28, 2002
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This standard applies to laser adjustment eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED (Light...
February 2, 1999
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European standard applies to laser adjustment eye-protectors. These are filters and eye-protectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:1994 (i.e. LED...
November 10, 1993
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This standard applies to laser adjustment eye-protectors. These are eye-protectors for use in adjustment work on lasers and laser systems where hazardous radiation occurs in the visible spectral...
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eyeprotectors for use in adjustment work on lasers and laser systems as defined in EN 60825-1:2007...
Personal eye-protection - Eye-protectors for adjustment work on lasers and laser systems (laser adjustment eye-protectors)
This European Standard applies to laser adjustment filters and eye-protectors. These are filters and eyeprotectors for use in adjustment work on lasers and laser systems as defined in EN 60 825-1...
Advertisement