DS/ISO 13347-1

Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 1: General overview

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 November 2004
Status: active
Page Count: 43
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This standard deals with the determination of the acoustic performance of industrial fans under laboratory conditions. In addition, it may be used to determine the acoustic performance of fans combined with an ancillary device such as a roof cowl or damper or, where the fan is fitted with a silencer, the sound power resulting from the fan and silencer combination.

Document History

DS/ISO 13347-1
November 30, 2004
Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 1: General overview
This standard deals with the determination of the acoustic performance of industrial fans under laboratory conditions. In addition, it may be used to determine the acoustic performance of fans...
Advertisement