MODUK - DTD-5624
Fibrous Polyester Material for Use as a Flame and Fire Suppressant in Aircraft Dry Bays (03.81)
| Organization: | MODUK |
| Publication Date: | 1 January 1981 |
| Status: | active |
| Page Count: | 9 |
scope:
The material covered by this specification is a polyester fibrous structure intended for the suppression of flame and fire in the dry bays which are adjacent to fuel tanks in aircraft. It is coloured grey to distinguish it from the white polyamide material used for in-tank explosion protection.
It is intended for long term use in non load-bearing applications at temperatures between -54°C and 140°C, and in applications where incidental contamination may occur with water or the usual aircraft liquids.
Document History