DS/ISO 8029

Plastics hose - General purpose collapsible water hose, textile reinforced - Specification

inactive, Most Current
Organization: DS
Publication Date: 19 July 1993
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

The standard specifies the requirements for two types of textile reinforced thermoplastics collapsible water hoses for general applications to a maximum temperature of 55 degrees C.

Document History

DS/ISO 8029
July 19, 1993
Plastics hose - General purpose collapsible water hose, textile reinforced - Specification
The standard specifies the requirements for two types of textile reinforced thermoplastics collapsible water hoses for general applications to a maximum temperature of 55 degrees C.

References

Advertisement