SSPC - PAINT 22
Epoxy Polyamide Paints (Primer, Intermediate, and Topcoat)
| Organization: | SSPC |
| Publication Date: | 1 November 1982 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers three types of two-component epoxy polyamide coatings - primer, intermediate, and topcoat - for use on steel surfaces. The information described herein shall be used as a control for evaluation of proposed coating systems. See SSPC-PS 13.01, "Epoxy Polyamide Painting System," for specifications covering system requirements, including surface preparation, application, and thickness.
These coatings, when applied over properly prepared steel surfaces, are suitable for exposures in environmental zones 2A (frequently wet by fresh water), 2B (frequently wet by salt water), 3A (chemical, acidic), 3B (chemical, neutral), 3C (chemical, alkaline), 3D (chemical, solvents); but not for potable water tanks. They are intended for brush or spray application over steel prepared in accordance with SSPC-SP 6, "Commercial Blast Cleaning," or SSPC-SP 8, "Pickling." The performance will be improved by a better degree of surface preparation. They are suitable for shop, field, or maintenance coatings and are to be applied in accordance with SSPC-PA 1, "Shop, Field, and Maintenance Painting of Steel." If the primed part of the structure is to be exposed to the weather, it should be topcoated as soon as practical.
Document History