DSF/prEN ISO 15548-2
Non-destructive testing - Equipment for eddy current examination - Part 2: Probe characteristics and verification (ISO/FDIS 15548-2:2008)
| Organization: | DS |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
ISO 15548-2:2008 identifies the functional characteristics of a probe and its interconnecting elements and provides methods for their measurement and verification.
The evaluation of these characteristics permits a well-defined description and comparability of eddy current equipment. By careful choice of the characteristics, a consistent and effective eddy current examination system can be designed for a specific application.
Where accessories are used, these should be characterised using the principles of ISO 15548-2:2008.
ISO 15548-2:2008 does not give the extent of verification nor acceptance criteria for the characteristics. These are given in the application documents.
Document History