AASHTO - DIVISION II 28.2
Latex Modified Concrete Type Wearing Surface
| Organization: | AASHTO |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 5 |
scope:
DESCRIPTION: This work shall consist of placing a wearing surface of durable and impervious material on the roadway surface of bridge decks. It also includes the preparation of the surfaces of either existing or new decks to recieve such an overlay of surfacing material.
The type and thickness of the wearing surface shall be as designated on the plans. The materials and installation requirements for wearing surfaces of types other than latex modified concrete shall be as specified in the special provisions. Latex modified concrete wearing surfaces shall be furnished and installed in accordance with these specifications.
Document History