DS/EN 301813-4 V1.1.1

Integrated Services Digital Network (ISDN) and Broadband Integrated Services Digital Network (B-ISDN); Generic Addressing and Transport (GAT) protocol; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 May 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for implementations conforming to the stage three standard for the Generic Addressing and Transport protocol for the pan-European Integrated Services Digital Network (ISDN). The present document is applicable to both user and network sides of the T or T b reference point or coincident S and Tor S b and T b reference points and to inter-exchange links. The normative part of the present document is independent of the underlying signalling system(s) which may include DSS1, DSS2 and SS7. In addition informative material concerning its application over DSS1 is included.

Document History

DS/EN 301813-4 V1.1.1
May 15, 2002
Integrated Services Digital Network (ISDN) and Broadband Integrated Services Digital Network (B-ISDN); Generic Addressing and Transport (GAT) protocol; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for implementations conforming to the stage three...
Advertisement