FORD WSS-M1C251-A

GREASE, POLYUREA, SYNTHETIC OIL, PFTE, LOW TEMPERATURE, NLGI 2

inactive
Buy Now
Organization: FORD
Publication Date: 18 April 1995
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a grease consisting of synthetic polyalphaolefin (PAO) oil with polyurea thickener, PTFE and organic phosphate. The temperature range is -65 to +400 degrees F.

Document History

October 16, 2008
GREASE, POLYUREA, SYNTHETIC OIL, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of synthetic polyalphaolefin (PAO) oil with polyurea thickener, PTFE and organic phosphate. The temperature range is -65 to + 400 °F.
April 30, 2004
GREASE, POLYUREA, SYNTHETIC OIL, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease consisting of synthetic polyalphaolefin (PAO) oil with polyurea thickener, PTFE and organic phosphate. The temperature range is -65 to...
FORD WSS-M1C251-A
April 18, 1995
GREASE, POLYUREA, SYNTHETIC OIL, PFTE, LOW TEMPERATURE, NLGI 2
1. SCOPE The material defined by this specification is a grease consisting of synthetic polyalphaolefin (PAO) oil with polyurea thickener, PTFE and organic phosphate. The temperature range is -65 to...

References

Advertisement