ASME - B30.11 INTERPRETATION

Interpretations to B30.11 - 1998 Monorails and Underhung Cranes

inactive
Organization: ASME
Publication Date: 1 March 1999
Status: inactive
Page Count: 2
scope:

This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes, Derricks, Hoists, Hooks, Jacks, and Slings, to inquiries concerning interpretations of technical aspects of ASME B30.11, Monorails and Underhung Cranes.

These replies are taken verbatim from the original letters except for a few typographical corrections and some minor editorial corrections made for the purpose of improved clarity. In some few instances, a review of the interpretation revealed a need for corrections of a technical nature: in these cases a corrected interpretation immediately follows the original reply.

These interpretaions were prepared in accordance with the accredited ASME procedures. ASME procedures provide for reconsideration of these interpretations when or if additional information is available which the inquirer believes might affect the interpretation. Further, persons aggrieved by this interpretation may appeal to the cognizant ASME Committee or Subcommittee. ASME does not "approve," "certify," "rate," or "endorse" any item, construction, proprietary device or activity.

Document History

August 1, 2009
Interpretations to B30.11 - 1998 Monorails and Underhung Cranes
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes, Derricks,...
B30.11 INTERPRETATION
March 1, 1999
Interpretations to B30.11 - 1998 Monorails and Underhung Cranes
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes, Derricks,...
Advertisement