DLA - SMD-5962-94574
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT TTL/BTL REGISTERED TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 September 1994 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V). and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54FB2033 8-bit TTL/BTL registered transceiver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDFP1-F56 56 flat package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) . . . . . . . . . . . . . . . . −0.5 V to 7 V Input voltage range (VI, except [B bar] port) . . . . . . . . . . . . . . . . . . . −1.2 V to 7 V (VI, [B bar] port) . . . . . . . . . . . . . . . . . . . . . . −1.2 V to 3.5 V Input current range, (except [B bar] port) . . . . . . . . . . . . −40 mA to 5 mA Voltage range applied to any B output in the disabled or power-off state . . . . . . . . . . . . −0.5 V to 3.5 V Voltage range applied to any output in the high state (A port) . . . . . . . . . . . . . . . . −0.5 V to VCC Current applied to any single output in the low state A port . . . . . . . . . . . . . . . . . . . . . . . . . . 48 mA [B bar] port . . . . . . . . . . . . . . . . . . . . . . . . . . 200 mA Maximum power dissipation, PD (TA = 55°C, still air) . . . . . . . . . . . . . . . . . . 1.7 W (TA = 25°C) . . . . . . . . . . . . . . . . . . . . . . . . 1.1 W Storage temperature range . . . . . . . . . . . . . . . . . −65°C to 150°C
Supply voltage (VCC, BG VCC) . . . . . . . . . . . . . . . 4.75 V ≤ VCC ≤ 5.25 Supply Voltage (bias VCC) . . . . . . . . . . . . . . . . . 4.5 V ≤ VCC ≤ 5.5 V Input transition rise or fall rate (Δt/Δv) except B port . 10 ns/V High level input voltage (VIH) [B bar] port. . . . . . . . . . . . . . . . . . . . . . . . . . 1.62 V ≤ VIH ≤ 2.3 V except [B bar] port . . . . . . . . . . . . . . . . . . . . . . 2 V min Low level input voltage (VIL) [B bar] port. . . . . . . . . . . . . . . . . . . . . . . . . . 0.75 V ≤ VIL ≤ 1.47 V except [B bar] port . . . . . . . . . . . . . . . . . . . . . . 0.8 V max High level output current (IOH) AO port . . . . . . . . . . . . . . . . . . . . . . . . . −3.0 mA max Low level output current (IOL) AO port . . . . . . . . . . . . . . . . . . . . . . . . . 24 mA max [B bar] port . . . . . . . . . . . . . . . . . . . . . . . . . . 100 mA max Ambient operating temperature . . . . . . . . . . . . . . . −55°C to 125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History