CEN - EN 855

Plastics Hoses and Hose Assemblies - Thermoplastics Textile Reinforced Hydraulic Type - Specification

inactive
Organization: CEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 12
ICS Code (Pipeline components and pipelines): 23.040

Document History

October 1, 2011
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
This European Standard specifies requirements for two types of textile reinforced thermoplastics hoses and hose assemblies with maximum working pressure in the range of 69 bar to 345 bar. The hoses...
EN 855
March 1, 1996
Plastics Hoses and Hose Assemblies - Thermoplastics Textile Reinforced Hydraulic Type - Specification
A description is not available for this item.

References

Advertisement