NPFC - DOD-A-24581

ANCHOR, NAVY STOCKLESS TYPE (METRIC)

inactive
Buy Now
Organization: NPFC
Publication Date: 25 October 1978
Status: inactive
Page Count: 9
scope:

This specification covers nonfiling, Navy stockless type anchors for use on ships.

The anchors shall be of the following types, classes, and masses, as specified (see 6.2.1).

Type I - Anchors having a mass between 50 kilograms(kg) (100 pounds (lbs)) (and 22,500 kg (45,000 lbs) inclusive) Class 1 - Without a stabilizer Class 2 - With stabilizer Type II - Anchors having a mass of 30,000 kg (60,000 lbs) without stabilizer

kg (lbs) 50 (100) 800 (1,600) 5,000 (10,000) 100 (200) 850 (1,700) 5,500 (11,000) 150 (300) 900 (1,800) 6,000 (12,000) 200 (400) 950 (1,900) 6,500 (13,000) 250 (500) 1,000 (2,000) 7,250 (14,500) 300 (600) 1,100 (2,200) 7,500 (15,000) 350 (700) 1,250 (2,500) 8,000 (16,000) 400 (800) 1,500 (3,000) 9,000 (18,000) 450 (900) 1,750 (3,500) 10,000 (20,000) 500 (1,000) 2,000 (4,000) 11,250 (22,500) 550 (1,100) 2,500 (5,000) 12,500 (25,000) 600 (1,200) 3,000 (6,000) 15,000 (30,000) 650 (1,300) 3,500 (7,000) 17,500 (35,000) 700 (1,400) 4,000 (8,000) 20,000 (40,000) 750 (1,500) 4,500 (9,000) 22,500 (45,000) 30,000 (60,000)

intended Use:

Anchors without stabilizers are for use on ships. Stabilizers are used on anchors in connection with mooring systems.

Document History

Anchor, Navy Stockless Type (Metric)
A description is not available for this item.
December 18, 2018
ANCHOR, NAVY STOCKLESS TYPE
Anchors without stabilizers are for use on ships. Stabilizers are used on anchors in connection with mooring systems. Navy stockless anchors made to this specification are a design with known...
March 21, 1991
ANCHOR, NAVY STOCKLESS TYPE (METRIC)
A description is not available for this item.
DOD-A-24581
October 25, 1978
ANCHOR, NAVY STOCKLESS TYPE (METRIC)
This specification covers nonfiling, Navy stockless type anchors for use on ships. The anchors shall be of the following types, classes, and masses, as specified (see 6.2.1). Type I - Anchors having...

References

Advertisement