NPFC - MIL-C-24707/1

CASTINGS, FERROUS, FOR MACHINERY AND STRUCTURAL APPLICATIONS

inactive
Buy Now
Organization: NPFC
Publication Date: 27 January 1989
Status: inactive
Page Count: 4
scope:

This specification covers steel castings for machinery and structural applications below 775 degrees Fahrenheit (°F) where impact strength may be a consideration.

Castings shall be of the following grades, as specified (see 6.2).

Grade A1Q of ASTM A 757 Grade E2Q of ASTM A 757 A2Q of ASTM A 757 WCA of ASTM A 216 C1Q of ASTM A 757 WCB of ASTM A 216 E1Q of ASTM A 757 WCC of ASTM A 216 E2N of ASTM A 757 4B of ASTM A 487 14A of ASTM A 487

intended Use:

These castings are intended for structural and machinery applications below 775°F where impact strength may be a consideration.

Document History

December 5, 2017
CASTINGS, FERROUS, FOR MACHINERY AND STRUCTURAL APPLICATIONS
These castings are intended for structural and machinery applications below 775 °F where impact strength may be a consideration. Castings procured to this specification are form, fit, and function...
March 9, 2016
Castings, Ferrous, for Machinery and Structural Applications
A description is not available for this item.
MIL-C-24707/1
January 27, 1989
CASTINGS, FERROUS, FOR MACHINERY AND STRUCTURAL APPLICATIONS
This specification covers steel castings for machinery and structural applications below 775 degrees Fahrenheit (°F) where impact strength may be a consideration. Castings shall be of the following...

References

Advertisement