DIN EN 301213-4
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz 29,5 GHz using different access methods - Part 4: Direct Sequence Code Division Multiple Access (DS-CDMA) methods (Endorsement of the English version EN 301213-4 V 1.1.1 (2001-08) as German Standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
DIN EN 301213-4
November 1, 2002
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz 29,5 GHz using different access methods - Part 4: Direct Sequence Code Division Multiple Access (DS-CDMA) methods (Endorsement of the English version EN 301213-4 V 1.1.1 (2001-08) as German Standard)
A description is not available for this item.