DS/EN 300392-10-21 V1.2.1

Terrestrial Trunked Radio (TETRA); Part 10: Supplementary services stage 1; Sub-part 21: Ambience Listening (AL)

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines the stage 1 specifications of the Ambience Listening (AL) supplementary service for the Trans-European Trunked RAdio (TETRA). Stage 1 is an overall service description from the users point of view but does not deal with the details of the human interface itself. The present document specifies the service description of the supplementary service and the procedures to be expected with successful and unsuccessful outcomes. In addition the present document specifies the interactions with other TETRA supplementary services and inter-working considerations. Charging principles are outside the scope of the present document. The AL supplementary service enables the served user to place an affected user's TETRA Mobile Station (MS) into a special type of individual voice call teleservice whereby the called MS shall transmit without any action from, or indication to, the affected user.

Document History

DS/EN 300392-10-21 V1.2.1
November 17, 2005
Terrestrial Trunked Radio (TETRA); Part 10: Supplementary services stage 1; Sub-part 21: Ambience Listening (AL)
The present document defines the stage 1 specifications of the Ambience Listening (AL) supplementary service for the Trans-European Trunked RAdio (TETRA). Stage 1 is an overall service description...

References

Advertisement