DS/EN ISO 10534-2

Acoustics – Determination of sound absorption coefficient and impedance in impedance tubes – Part 2: Transfer-function method

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 October 2001
Status: active
Page Count: 38
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This standard specifices a method for the determination of the sound absorption coefficient as well as surface impedance and admittance by use of an impedance tube, two microphone locations and a digital frequency analysis system.

Document History

October 17, 2023
Acoustics – Determination of acoustic properties in impedance tubes – Part 2: Two-microphone technique for normal sound absorption coefficient and normal surface impedance (ISO 10534-2:2023)
This test method covers the use of an impedance tube, two microphone locations and a frequency analysis system for the determination of the sound absorption coefficient of sound absorbing materials...
DS/EN ISO 10534-2
October 3, 2001
Acoustics – Determination of sound absorption coefficient and impedance in impedance tubes – Part 2: Transfer-function method
This standard specifices a method for the determination of the sound absorption coefficient as well as surface impedance and admittance by use of an impedance tube, two microphone locations and a...
Acoustics – Determination of acoustic properties in impedance tubes – Part 2: Two-microphone technique for normal sound absorption coefficient and normal surface impedance (ISO/FDIS 10534-2:2023)
This test method covers the use of an impedance tube, two microphone locations and a frequency analysis system for the determination of the sound absorption coefficient of sound absorbing materials...
Acoustics – Determination of acoustic properties in impedance tubes – Part 2: Two-microphone technique for normal sound absorption coefficient and normal surface impedance (ISO/DIS 10534-2:2022)
This test method covers the use of an impedance tube, two microphone locations and a frequency analysis system for the determination of the sound absorption coefficient of sound absorbing materials...
Advertisement