FORD ESA-M8G159-B

GASKET, STEEL/NITRILE BUTADIENE RUBBER, PHENOLIC RESIN & ADHESIVE COATED

inactive
Buy Now
Organization: FORD
Publication Date: 14 January 1983
Status: inactive
Page Count: 4
scope:

1. SCOPE:

The material defined by this specification is metal base, coated on one side with a firmly bonded synthetic rubber and a phenolic coating on the opposite side.

Document History

May 7, 2012
GASKET, STEEL/NITRILE BUTADIENE RUBBER, PHENOLIC RESIN AND ADHESIVE COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE: The material defined by this specification is metal base, coated on one side with a firmly bonded synthetic rubber and a phenolic coating on the opposite side.
FORD ESA-M8G159-B
January 14, 1983
GASKET, STEEL/NITRILE BUTADIENE RUBBER, PHENOLIC RESIN & ADHESIVE COATED
1. SCOPE: The material defined by this specification is metal base, coated on one side with a firmly bonded synthetic rubber and a phenolic coating on the opposite side.

References

Advertisement