IEC 60947-4-3

Low-Voltage Switchgear and Controlgear Part 4-3: Contactors and Motor-Starters - AC Semiconductor Controllers and Contactors for Non-Motor Loads

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 1999
Status: inactive
Page Count: 148
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between the ON-state and the OFF-state. Typical applications are given in table 2.

As controllers, they may be used to reduce the amplitude of the r.m.s. a.c. voltage on the load terminals from that of the applied voltage - either continuously or for a specified period of time. The half-wave period of the a.c. wave form remains unchanged from that of the applied voltage.

They may include a series mechanical switching device and are intended to be connected to circuits, the rated voltage of which does not exceed 1 O00 V a.c.

The semiconductor controllers and contactors dealt with in this standard are not normally intended to interrupt short-circuit currents. Therefore, suitable short-circuit protection (see 8.2.5) should form part of the installation but not necessarily of the controller itself.

 In this context, this standard gives requirements for semiconductor controllers and contactors associated with separate short-circuit protective devices.

This standard does not apply to

- continuous operation of a.c. motors;

- low-voltage a.c. semiconductor motor controllers and starters covered by IEC 60947-4-2;

 - electronic a.c. power controllers covered by IEC 60146;

- all-or-nothing soIid-state relays.

Contactors and control-circuit devices used in semiconductor controllers and contactors should comply with the requirements of their relevant product standard. Where mechanical switching devices are used, they should meet the requirements of their own IEC product standard and the additional requirements of this standard.

 

Document History

July 1, 2020
Low-voltage switchgear and controlgear – Part 4-3: Contactors and motor-starters – Semiconductor controllers and semiconductor contactors for non-motor loads
This document applies to semiconductor controllers and semiconductor contactors for non-motor load intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V AC. It...
May 1, 2014
Low-voltage switchgear and controlgear – Part 4-3: Contactors and motor-starters – AC semiconductor controllers and contactors for non-motor loads
This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between...
July 1, 2011
Low-voltage switchgear and controlgear – Part 4-3: Contactors and motor-starters – AC semiconductor controllers and contactors for non-motor loads
Scope and object This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric...
March 1, 2011
AMENDMENT 2 Low-voltage switchgear and controlgear – Part 4-3: Contactors and motor-starters – AC semiconductor controllers and contactors for non-motor loads
 Scope and object This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric...
January 1, 2007
Low-Voltage Switchgear and Controlgear Part 4-3: Contactors and Motor-Starters - AC Semiconductor Controllers and Contactors for Non-Motor Loads
 Scope and object This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric...
October 1, 2006
Amendment 1 Low-voltage switchgear and controlgear – Part 4-3: Contactors and motor-starters – AC semiconductor controllers and contactors for non-motor loads
This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between...
May 1, 2000
Low-Voltage Switchgear and Controlgear Part 4-3: Contactors and Motor-Starters - AC Semiconductor Controllers and Contactors for Non-Motor Loads
 Scope and object This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric...
IEC 60947-4-3
September 1, 1999
Low-Voltage Switchgear and Controlgear Part 4-3: Contactors and Motor-Starters - AC Semiconductor Controllers and Contactors for Non-Motor Loads
This part of IEC 60947 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between...

References

Advertisement