NAVY - MIL-STD-2189 -314-4

DESIGN METHODS FOR NAVAL SHIPBOARD SYSTEMS SECTION 314-4 400 HERTZ POWER SYSTEM TEST PROCEDURE

inactive
Organization: NAVY
Publication Date: 2 February 1988
Status: inactive
Page Count: 22
scope:

The procedures established by MIL-STD-2189 are applicable. This section and the basic standard are to be considered as an integral single document.

This standard provides a guide for conducting 400 hertz (Hz) power system tests to determine that the 400 Hz power system is compatible with the equipment served and that the system characteristics are within the limits specified in DOD-STD-1399, section 300.

intended Use:

This standard is used to assure that the ships 400 Hz systems characteristics are within established limits and are compatible with equipment served.

Document History

DESIGN METHODS FOR NAVAL SHIPBOARD SYSTEMS SECTION 314-4 400 HERTZ POWER SYSTEM TEST PROCEDURE
A description is not available for this item.
MIL-STD-2189 -314-4
February 2, 1988
DESIGN METHODS FOR NAVAL SHIPBOARD SYSTEMS SECTION 314-4 400 HERTZ POWER SYSTEM TEST PROCEDURE
The procedures established by MIL-STD-2189 are applicable. This section and the basic standard are to be considered as an integral single document. This standard provides a guide for conducting 400...
Advertisement