FORD WSB-M4D841-A

POLYPROPYLENE (PP) COPOLYMER, 15 % MINERAL FILLED, COLOR PIGMENTED, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **

inactive
Buy Now
Organization: FORD
Publication Date: 13 April 2006
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a molding compound based on polypropylene copolymer, 13 - 17% mineral (talc) filled, molded-in-color, low gloss, UV stabilized for unpainted interior applications.

Document History

April 3, 2013
POLYPROPYLENE (PP) COPOLYMER, 15% MINERAL FILLED, COLOR PIGMENTED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on polypropylene copolymer, 13 - 17% mineral (talc) filled, molded-in-color, low gloss, UV stabilized for unpainted interior...
FORD WSB-M4D841-A
April 13, 2006
POLYPROPYLENE (PP) COPOLYMER, 15 % MINERAL FILLED, COLOR PIGMENTED, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **
The material defined by this specification is a molding compound based on polypropylene copolymer, 13 - 17% mineral (talc) filled, molded-in-color, low gloss, UV stabilized for unpainted interior...
March 17, 1992
POLYPROPYLENE (PP) COPOLYMER, 15 % MINERAL FILLED, COLOR PIGMENTED, INTERIOR
1. SCOPE The material defined by this specification is a molding compound based on polypropylene copolymer, 13 -17 % mineral (talc) filled, molded-in-color, low gloss, UV stabilized for unpainted...

References

Advertisement