FORD - WSS-M33J3-F3
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET TINTED CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS, REDUCED VISCOSITY, EXTERIOR
| Organization: | FORD |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 21 |
scope:
1. SCOPE
The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet application and monobaked or in a wet on bake operation. WSS-M33J3-D1/F5 replaces ESB-M33J3- A1/C5.
Document History