NPFC - MIL-DTL-32015/2

MICROPHONE, LINEAR, MBU-12, -20P AND -23/P OXYGEN MASKS M-176/AIC

inactive
Buy Now
Organization: NPFC
Publication Date: 25 February 2000
Status: inactive
Page Count: 8
scope:

This specification is approved for use by the Naval Air Systems Command, Department of Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-32015 listed in the issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

intended Use:

The microphone, M32015/2-1, is a noise-canceling, DC-powered, high-gain microphone designed for use in a pressure-type oxygen mask. The microphone is intended for use as a part of the airborne... View More

Document History

Microphone, Linear, MBU-12, -20P and 23/P Oxygen Masks M-176/AIC
A description is not available for this item.
September 27, 2018
Microphone, Linear, MBU-12, -20P and 23/P Oxygen Masks M-176/AIC
A description is not available for this item.
December 17, 2013
Microphone, Linear, MBU-12, -20P and 23/P Oxygen Masks M-176/AIC
A description is not available for this item.
March 18, 2009
Microphone, Linear, MBU-12, -20P and 23/P Oxygen Masks M-176/AIC
The microphone, M32015/2-1, is a noise-canceling, DC-powered, high-gain microphone designed for use in a pressure-type oxygen mask. The microphone is intended for use as a part of the airborne...
May 6, 2004
MICROPHONE, LINEAR, MBU-12, -20P AND -23/P OXYGEN MASKS M-176/AIC
The microphone, M32015/2-1, is a noise-canceling, DC-powered, high-gain microphone designed for use in a pressure-type oxygen mask. The microphone is intended for use as a part of the airborne...
May 22, 2000
MICROPHONE, LINEAR, MBU-12, -20P AND -23/P OXYGEN MASKS M-176/AIC
A description is not available for this item.
MIL-DTL-32015/2
February 25, 2000
MICROPHONE, LINEAR, MBU-12, -20P AND -23/P OXYGEN MASKS M-176/AIC
The microphone, M32015/2-1, is a noise-canceling, DC-powered, high-gain microphone designed for use in a pressure-type oxygen mask. The microphone is intended for use as a part of the airborne...
October 15, 1999
MICROPHONE, LINEAR, MBU-12, -20P AND -23/P OXYGEN MASKS M-176/AIC
This specification is approved for use by the Naval Air Systems Command, Department of Navy, and is available for use by all Departments and Agencies of the Department of Defense. The requirements...

References

Advertisement