DS/EN 300396-10 V1.1.2
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 10: Managed Direct Mode Operation (M-DMO)
| Organization: | DS |
| Publication Date: | 15 January 2003 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
ETS/EN 300 396 defines the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM) groups via repeaters, and inter-working with the TETRA Voice plus Data (V+D) system via gateways. It also specifies the security aspects in TETRA DMO, and the intrinsic services that are supported in addition to the basic bearer and teleservices. The present document defines TETRA Managed Direct Mode Operation (M-DMO). M-DMO provides a means to restrict the use of Direct Mode Operation (DMO) by requiring prior authorization before a Direct Mode Mobile Station (DM-MS) is permitted to transmit on a radio frequency. This modifies the operation of DM-MSs from that specified in ETS 300 396-3 [3], EN 300 396-4 [4], ETS 300 396-5 [5] and EN 300 396-7 [7].
Document History