BSI - BS A 329

Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 February 1999
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

BS A 329
February 15, 1999
Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.

References

Advertisement