NPFC - MIL-R-25988/2

RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 January 1971
Status: active
Page Count: 1
scope:

The complete requirements for procuring the o-ring described herein shall consist of this document and the issue in effect of Specification MIL-R-25988(USAF)

Purpose. The purpose of this specification sheet is to set up a standardized part numbering system for o-rings procured to MIL-R-25988, Class 3.

Part Numbers. When this document is used for procurement of o-rings, part numbers shall consist of the following:

1. The letter M and the specification sheet number.

2. A dash followed by the appropriate dash number from Table I.

Example 1 Example 2 M25988/2-214 M25988/2-348

SEE MIL-R-25988/1 for O-Ring Drawing and dimensions.

Document History

June 29, 2021
RUBBER, FLUOROSILICONE, ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
A description is not available for this item.
August 11, 2006
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
A description is not available for this item.
December 31, 1997
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
A description is not available for this item.
December 10, 1992
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
A description is not available for this item.
July 30, 1987
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
A description is not available for this item.
November 7, 1973
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
A description is not available for this item.
MIL-R-25988/2
January 27, 1971
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 3
The complete requirements for procuring the o-ring described herein shall consist of this document and the issue in effect of Specification MIL-R-25988(USAF) Purpose. The purpose of this...

References

Advertisement