SN - NS-EN ISO 13935-2:1999

Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:1999)

inactive, Most Current
Organization: SN
Publication Date: 16 June 1999
Status: inactive
ICS Code (Textiles in general): 59.080.01

Document History

NS-EN ISO 13935-2:1999
June 16, 1999
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:1999)
A description is not available for this item.
Advertisement