DS/EN 301815-3 V1.1.1

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Quality of Service class and parameters indication at call/connection establishment; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user

active, Most Current
Organization: DS
Publication Date: 15 January 2003
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol specification for support of Quality of Service Class and parameters indication at call/connection establishment defined in EN 301 815-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Document History

DS/EN 301815-3 V1.1.1
January 15, 2003
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Quality of Service class and parameters indication at call/connection establishment; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
The present document specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413...
Advertisement