FORD WSK-M1L128-A3
CABLE, LOW TENSION, TPE INSULATED, 135 C, THIN WALL, SHIELDED AND TWISTED, TINNED, TWO CORE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 October 1992 |
| Status: | inactive |
| Page Count: | 10 |
scope:
1. SCOPE
The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation thickness. It is a spirally wound shielded and twisted wire with a 90% shield cover and a helix angle of 10%.
Document History
June 13, 2003
CABLE, LOW TENSION, TPE INSULATED, 135 °C, THIN WALL, SHIELDED AND TWISTED, TINNED, TWO CORE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...
FORD WSK-M1L128-A3
October 10, 1992
CABLE, LOW TENSION, TPE INSULATED, 135 C, THIN WALL, SHIELDED AND TWISTED, TINNED, TWO CORE
1. SCOPE The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...