NPFC - MIL-S-19500/477
SEMICONDUCTOR DEVICE, DIODE, SILICON, FAST RECOVERY, POWER RECTIFIER, TYPES 1N5802, 1N5804, 1N5806, 1N5807, 1N5809, AND 1N5811, 1N5802US, 1N5804US, 1N5806US, 1N5807US, 1N5809US, AND 1N5811US, JAN, JANTX, JANTXV, JANS AND JANC
| Organization: | NPFC |
| Publication Date: | 25 January 1993 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers the detail requirements for silicon, fast recovery, power rectifier diodes. Five levels of product assurance are provided for each device type as specified in MIL-5-19500.
See figures 2, 3, 4, and 5.
TA = +25°C, unless otherwise specified.
TSTG = −65°C to +200°C
Top = −65°C to +175°C
TJ(max) = +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-EC, 1507 Wilmington Pike, Dayton, OH 45444-5270, by using Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
TA = +25°C, unless otherwise specified.
Document History