NPFC - MIL-R-83725/22

RELAYS, VACUUM, SPST (NC), 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 23 November 1987
Status: active
Page Count: 5
scope:

This specification is approved for use within the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the relays described herein shall consist of this specification and the latest issue of MIL-R-83725.

Document History

September 28, 2022
RELAYS, VACUUM, SPST (NC), 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK
A description is not available for this item.
March 25, 2016
Relays, Vacuum, SPST (NC), 15 Amperes DC or 60 Hz RMS, 5 Kilovolts Peak
A description is not available for this item.
March 29, 2010
Relays, Vacuum, SPST (NC), 15 Amperes DC or 60 Hz RMS, 5 Kilovolts Peak
A description is not available for this item.
July 16, 2001
RELAYS, VACUUM, SPST (NC), 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK
A description is not available for this item.
MIL-R-83725/22
November 23, 1987
RELAYS, VACUUM, SPST (NC), 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK
This specification is approved for use within the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring...

References

Advertisement