DLA - SMD-5962-93253 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 December 1994
Status: inactive
Page Count: 22
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-I-38535, Appendix A, specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC125 Quad buffer with three-state outputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-I-38535, Appendix A Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat 2 CQCC1-N20 20 Leadless-chip-carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for device class M, or MIL-I-38535, Appendix A, for device classes B and S, or MIL-I-38535 for device classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT)- - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) (VIN = −0.5V to VCC + 0.5 V) - - - - ±20 mA DC output diode current (IOK) (VOUT = −0.5V to VCC + 0.5 V) - - - ±20 mA DC output current (IOUT)- - - - - - - - - - - - - - - - - - - - - ±50 mA DC VCC or GND current (ICC, IGND) - - - - - - - - - - - - - - - - ±50 mA times the number of outputs Storage temperature range (TSTG)- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC)- - - - - - - - - - - - See MIL-M-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - +3.0 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL)- - - - - - - - - - - - - - 0.90 V dc at VCC = 3.0 Vdc 1.08 V dc at VCC = 3.6 Vdc 1.35 V dc at VCC = 4.5 Vdc 1.65 V dc at VCC = 5.5 Vdc Minimum high level input voltage (VIH) - - - - - - - - - - - - - 2.10 v dc at VCC = 3.0 Vdc 2.52 V dc at VCC = 3.6 Vdc 3.15 V dc at VCC = 4.5 Vdc 3.85 V dc at VCC = 5.5 Vdc Case operating temperature range (TC)- - - - - - - - - - - - - - −55°C to +125°C Input edge rate (ΔV/Δt) minimum: (VIN from 30% to 70% of VCC) - - - - - - - - - - - - - - - - - 125 mV/ns Maximum low level output current (IOL) - - - - - - - - - - - - - 12 mA at VCC = 3.0 V and 3.6 V dc 24 mA at VCC = 4.5 V and 5.5 V dc Maximum high level output current (IOH)- - - - - - - - - - - - - −12 mA at VCC = 3.0 V and 3.6 V dc −24 mA at VCC = 4.5 V and 5.5 V dc

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - - - - XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 20, 2021
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
September 18, 2015
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes B, Q and M) and space application (device classes S and V). A choice of case outlines and lead...
October 23, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes B, Q and M) and space application (device classes S and V). A choice of case outlines and lead...
July 10, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 8, 1997
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-93253 REV A
December 22, 1994
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
June 6, 1994
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD BUFFER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement