DS/EN 301908-10 V2.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Base Stations (BS), Repeaters and User Equipment (UE) for IMT-2000 Third-Generation cellular networks; Part 10: Harmonized EN for IMT-2000, FDMA/TDMA (DECT) covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 12 May 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to terminal equipment for IMT-FT. IMT-FT is the Digital Enhanced Cordless Telecommunications (DECT) system being a member of the ITU IMT-2000 family. DECT terminal equipment consists of the following elements: a) Fixed Part (FP); b) Portable Part (PP); c) Cordless Terminal Adapter (CTA); d) Wireless Relay Station (WRS) (FP and PP combined with repeater functionality). The IMT-FT (DECT) service frequency bands for transmitting and receiving for all elements are the parts of the European UMTS spectrum applicable for TDD operation, 1 900 MHz to 1 980 MHz and 2 010 MHz to 2 025 MHz. (see ERC/DEC(99)25 [15] and ERC/DEC(00)01 [16]).
Document History