ETSI - PRETS 300 758-1
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications / Integrated Services Digital Network (DECT/ISDN); DECT/ISDN Interworking for End System Configuration Profile Test Specification (PTS); Part 1: Summary
| Organization: | ETSI |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This European Telecommunications Standard (ETS) specifies the
Profile Test Specification (PTS) summary referencing all the
documents necessary for the conformance testing of the Digital
Enhanced Cordless Telecommunications/I
This PTS summary together with the documents it references constitute the DECT/ISDN IAP PTS.
This document has the following structure:
clause 4 contains general information relative to the profile including references to the related documents (standards);
clause 5 contains a summary and references to the documents (standards) relevant for each of protocol layers to be tested.
The ISO standard for the methodology of conformance testing ISO/IEC 9646 parts 1 to 7 [40] to [46] is used as the basis for the test methodology, and as the basis for test case specification.
Document History