FORD - WSB-M1P77-B4
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ZINC ALLOY - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 29 July 2003 |
| Status: | active |
| Page Count: | 5 |
scope:
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of zinc alloy surfaces.
Document History
WSB-M1P77-B4
July 29, 2003
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ZINC ALLOY - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of zinc alloy surfaces.
April 20, 1988
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ZINC ALLOY, SPECIAL EXTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of zinc alloy surfaces.