ISO 789-12
Agricultural Tractors - Test Procedures - Part 12: Low Temperature Starting
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 March 2000 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 789 specifies the test procedure for determining the lowest temperature at which the tractor starter motor is able to start the tractor engine.
Document History
ISO 789-12
March 15, 2000
Agricultural Tractors - Test Procedures - Part 12: Low Temperature Starting
This part of ISO 789 specifies the test procedure for determining the lowest temperature at which the tractor starter motor is able to start the tractor engine.