DIN EN 301815-1

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Quality of Service Class and Parameters indication at call/connection establishment - Part 1: Protocol specification (ITU-T Recommendation Q.2965.1 (1999) and Q 2965.2 (1999), modified) (Endorsement of the English version EN 301815-1 V 1.1.1 (2000-12) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 May 2001
Status: active
Page Count: 1
ICS Code (Integrated Services Digital Network (ISDN)): 33.080

Document History

DIN EN 301815-1
May 1, 2001
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Quality of Service Class and Parameters indication at call/connection establishment - Part 1: Protocol specification (ITU-T Recommendation Q.2965.1 (1999) and Q 2965.2 (1999), modified) (Endorsement of the English version EN 301815-1 V 1.1.1 (2000-12) as German standard)
A description is not available for this item.
Advertisement